USB3.2 GEN1, USB3.2 GEN1, Type C, Top mount, CH 1.53mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB3.2 GEN1. Contact us today for more details of Partnumber,12401945E
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB3.1 GEN2, Top mount, IPX2, Center hei
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
USB 3.1 TYPE C RECEPT TOP MNT DI
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 12401945E212A | 12401945E212A | 664-12401945E212ATR-ND | 12401945E212A | 69AH4147 | 12401945E212A |
| Product Name | USB3.2 GEN1 | Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | USB, DVI, HDMI Connector Assemblies |
| Connector Type | PC Card Connector; USB | USB | USB | |||
| Termination | Surface Mount | Solder | ||||
| Category | USB | |||||
| Gender | Female / Jack |