USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.1 CONN GEN2 (Type C) Part Number, 12401824E412A.
USB type C, Receptacle, Top mount, dual
Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
USB3.2 GEN2, TYPE C, TOP MOUNT,
USB3.2 GEN2, TYPE C, TOP MOUNT,
USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT / Tap/Rl
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 12401824E412A | 12401824E412A | 12401824E412A | 2619669 | 664-12401824E412ATR-ND | 90AH8679 |
| Product Name | USB 3.2 GEN2 | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb3.2 Gen2, Type C, Top Mount, Ch 1.58Mm, Dual Row Smt / Tap/rl Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Dual Row Surface Mount | |||||
| Voltage Rating | 100 volts | 5 volts | ||||
| Current Rating | 5.0 amps | 0.2 to 6.0 amps |