Amphenol Communications Solutions Minitek ® Multipitch 1.25mm 10157554-00931LF

Description
Minitek ® Multipitch 1.25mm, Minitek ® Multipitch™,1.25mm Crimp-to-Wire Connector Platform, Cable Receptacle, 9 Position, With CPA/Without TPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157554-00931LF
Request a Quote Datasheet
Description
Minitek ® Multipitch 1.25mm, Minitek ® Multipitch™,1.25mm Crimp-to-Wire Connector Platform, Cable Receptacle, 9 Position, With CPA/Without TPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157554-00931LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Multipitch 1.25mm - 10157554-00931LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Multipitch 1.25mm
10157554-00931LF
Minitek ® Multipitch 1.25mm 10157554-00931LF
Minitek ® Multipitch 1.25mm, Minitek ® Multipitch™,1.25mm Crimp-to-Wire Connector Platform, Cable Receptacle, 9 Position, With CPA/Without TPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157554-00931LF

Minitek ® Multipitch 1.25mm, Minitek ® Multipitch™,1.25mm Crimp-to-Wire Connector Platform, Cable Receptacle, 9 Position, With CPA/Without TPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157554-00931LF

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10157554-00931LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10157554-00931LF-ND
Rectangular Connector Housings 609-10157554-00931LF-ND
CONN MULTIPITCH

CONN MULTIPITCH

Buy Now Datasheet
10157554-00931Lf Multipitch Single Row Housing / Amphenol Communications Solutions - 79AJ8294 - Newark, An Avnet Company
Chicago, IL, United States
10157554-00931Lf Multipitch Single Row Housing / Amphenol Communications Solutions
79AJ8294
10157554-00931Lf Multipitch Single Row Housing / Amphenol Communications Solutions 79AJ8294
10157554-00931LF Multipitch single row housing /

10157554-00931LF Multipitch single row housing /

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10157554-00931LF 609-10157554-00931LF-ND 79AJ8294
Product Name Minitek ® Multipitch 1.25mm Rectangular Connector Housings 10157554-00931Lf Multipitch Single Row Housing / Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Basics+|Mini-PV™ - 47564-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Contact Size (AWG) 28 to 32 AWG
View Details
5 suppliers
Minitek ® - 10072354-S01B26ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Minitek ® Multipitch 1.5mm - 10158514-0015SR1LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
MicroSpaceXS™ Waterproof 1.27mm Crimp-to-Wire Connector Platform - 10155470-A004LF - Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
3 suppliers