Amphenol Communications Solutions Minitek ® Multipitch 1.25mm 10157547-0002SR1LF

Description
Minitek ® Multipitch 1.25mm, Minitek ® Multipitch™,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 2 Position, Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157547-0002SR1LF
Request a Quote Datasheet
Description
Minitek ® Multipitch 1.25mm, Minitek ® Multipitch™,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 2 Position, Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157547-0002SR1LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Multipitch 1.25mm - 10157547-0002SR1LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Multipitch 1.25mm
10157547-0002SR1LF
Minitek ® Multipitch 1.25mm 10157547-0002SR1LF
Minitek ® Multipitch 1.25mm, Minitek ® Multipitch™,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 2 Position, Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157547-0002SR1LF

Minitek ® Multipitch 1.25mm, Minitek ® Multipitch™,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 2 Position, Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157547-0002SR1LF

Supplier's Site Datasheet
Ass For P=1.25Mm 2Pin Hd-10157547-0002Sr1Lf / Tap/rl Amphenol Communications Solutions - 79AJ8263 - Newark, An Avnet Company
Chicago, IL, United States
Ass For P=1.25Mm 2Pin Hd-10157547-0002Sr1Lf / Tap/rl Amphenol Communications Solutions
79AJ8263
Ass For P=1.25Mm 2Pin Hd-10157547-0002Sr1Lf / Tap/rl Amphenol Communications Solutions 79AJ8263
ASS FOR P=1.25MM 2PIN HD-10157547-0002SR1L F / Tap/Rl

ASS FOR P=1.25MM 2PIN HD-10157547-0002SR1LF / Tap/Rl

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10157547-0002SR1LF 79AJ8263
Product Name Minitek ® Multipitch 1.25mm Ass For P=1.25Mm 2Pin Hd-10157547-0002Sr1Lf / Tap/rl Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® Pwr 4.2 - 10144559-201LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination N/A
View Details
2 suppliers
10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
Basics+|Mini-PV™ - 47566-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Contact Size (AWG) 18 to 20 AWG
View Details
2 suppliers
METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details