Amphenol Communications Solutions Minitek ® 1.25mm Latch 10155245-21LF

Description
Minitek ® 1.25mm Latch, Minitek ® 1.25mm Latch,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 1 Position., Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek ® Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10155245-21LF
Request a Quote Datasheet
Description
Minitek ® 1.25mm Latch, Minitek ® 1.25mm Latch,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 1 Position., Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek ® Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10155245-21LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 1.25mm Latch - 10155245-21LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 1.25mm Latch
10155245-21LF
Minitek ® 1.25mm Latch 10155245-21LF
Minitek ® 1.25mm Latch, Minitek ® 1.25mm Latch,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 1 Position., Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek ® Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10155245-21LF

Minitek ® 1.25mm Latch, Minitek ® 1.25mm Latch,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 1 Position., Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek ® Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10155245-21LF

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-10155245-21LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10155245-21LF-ND
Rectangular Connector Contacts 609-10155245-21LF-ND
1.25 MM TERMINAL-10155245-21 LF

1.25 MM TERMINAL-10155245-21LF

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 10155245-21LF 609-10155245-21LF-ND
Product Name Minitek ® 1.25mm Latch Rectangular Connector Contacts
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-123402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Minitek ® 1.25mm Latch - 10155244-03111LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 50 volts
View Details
2 suppliers
Basics+|Mini-PV™ - 47564-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Contact Size (AWG) 28 to 32 AWG
View Details
5 suppliers
Minitek ® Multipitch 1.5mm - 10158514-0002SR1LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers