MICRO USB, Micro USB 2.0, Input Output Connectors, B TYPE RECEPTACLE without flange, Amphenol is one of the leading manufacturers of MICRO USB. Contact us today for more details of MICRO USB 2.0, part number 10118194-0011LF.
CONN RCPT USB2.0 MICRO B SMD R/A
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
CONN RCPT USB2.0 MICRO B SMD R/A
USB Connector, Product overview: 10118194-0011LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-10118194-0011LF
MICRO USB B-TYPE-10118194-0011
MICRO USB, 2.0 TYPE B, R/A RCPT, 5POS; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
MICRO USB CONN, 2.0 TYPE B, R/A RCPT, 5P ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10118194-0011LF | 609-10118194-0011LFCT-ND | 2032-10118194-0011LF | 64AC2108 | 83AH7569 |
| Product Name | MICRO USB | USB, DVI, HDMI Connector Assemblies | Electronic Connector | Micro Usb B-Type-10118194-0011Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Micro Usb, 2.0 Type B, R/a Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB - micro B | Micro Connector and Nano Connector; USB | Micro Connector and Nano Connector; USB | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Surface Mount | ||||
| Current Rating | 1.8 amps | 1.8 amps | |||
| Category | USB |