Amphenol Communications Solutions Power Edge Card 10046971-015LF

Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Vertical., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-015LF.
Request a Quote Datasheet
Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Vertical., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-015LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Edge Card - 10046971-015LF - Amphenol Communications Solutions
Nashua, NH, United States
Power Edge Card
10046971-015LF
Power Edge Card 10046971-015LF
Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Vertical., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-015LF.

Power Edge Card, Power Card Edge, Power Connectors, 2 x 17P STB Vertical., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-015LF.

Supplier's Site Datasheet
Electronic Connector - 429-10046971-015LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
429-10046971-015LF
Electronic Connector 429-10046971-015LF
Power Card Edge, Power Connectors, 2 x 17P STB Vertical Product overview: 10046971-015LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10046971-015LF can be used for catalog matching and distributor lookup.

Power Card Edge, Power Connectors, 2 x 17P STB Vertical Product overview: 10046971-015LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10046971-015LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1224209-10046971-015LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1224209-10046971-015LF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1224209-10046971-015LF
Win Source Part Number: 1224209-10046971-015 LF Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Power Edge Number of Positions: 34 (Power) Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Kinked Pin, Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 70 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 34 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -5°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10046971

Win Source Part Number: 1224209-10046971-015LF
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Power Edge
Number of Positions: 34 (Power)
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Kinked Pin, Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 70
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 34
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -5°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10046971

Buy Now Datasheet
Power Edge Card Vr 17Px2-10046971-015Lf / Tray Rohs Compliant Amphenol Communications Solutions - 71Y6275 - Newark, An Avnet Company
Chicago, IL, United States
Power Edge Card Vr 17Px2-10046971-015Lf / Tray Rohs Compliant Amphenol Communications Solutions
71Y6275
Power Edge Card Vr 17Px2-10046971-015Lf / Tray Rohs Compliant Amphenol Communications Solutions 71Y6275
POWER EDGE CARD VR 17PX2-10046971-015LF / Tray RoHS Compliant: Yes

POWER EDGE CARD VR 17PX2-10046971-015LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10046971-015LF 429-10046971-015LF 1224209-10046971-015LF 71Y6275
Product Name Power Edge Card Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Power Edge Card Vr 17Px2-10046971-015Lf / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card - 10046971-056LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Termination Solder
Voltage Rating 1000 volts
View Details
2 suppliers
Backplane Connectors - Specialized - 10009536-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers