Amphenol Communications Solutions PCI Express 10039755-10211TLF

Description
PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10211TLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10211TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10039755-10211TLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10211TLF.

PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10211TLF.

Supplier's Site Datasheet
Electronic Connector - 345-10039755-10211TLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
345-10039755-10211TLF
Electronic Connector 345-10039755-10211TLF
Conn PCI Express Card Edge SKT 64 POS 2mm Press Fit ST Thru-Hole Tray Product overview: 10039755-10211TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10039755-10211TL F can be used for catalog matching and distributor lookup.

Conn PCI Express Card Edge SKT 64 POS 2mm Press Fit ST Thru-Hole Tray Product overview: 10039755-10211TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10039755-10211TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 10039755-10211TLF - 904837-10039755-10211TLF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10039755-10211TLF
904837-10039755-10211TLF
Card Edge Connectors - Edgeboard Connectors - 10039755-10211TLF 904837-10039755-10211TLF
Manufacturer: AMPHENOL Win Source Part Number: 904837-10039755-1021 1TLF Operating Temperature Range: -55°C ~ 85°C Features: 64 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black Package: Tray Mounting: Through Hole Family Name: 10039755 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904837-10039755-10211TLF
Operating Temperature Range: -55°C ~ 85°C
Features: 64 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Package: Tray
Mounting: Through Hole
Family Name: 10039755
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Pci Express Pf 64P-10039755-10211Tlf / Tray Amphenol Communications Solutions - 45AC0747 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Pf 64P-10039755-10211Tlf / Tray Amphenol Communications Solutions
45AC0747
Pci Express Pf 64P-10039755-10211Tlf / Tray Amphenol Communications Solutions 45AC0747
PCI EXPRESS PF 64P-10039755-10211TL F / Tray

PCI EXPRESS PF 64P-10039755-10211TLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10039755-10211TLF 345-10039755-10211TLF 904837-10039755-10211TLF 45AC0747
Product Name PCI Express Electronic Connector Card Edge Connectors - Edgeboard Connectors - 10039755-10211TLF Pci Express Pf 64P-10039755-10211Tlf / Tray Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Power Edge Card - 10046971-050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Termination Solder
Voltage Rating 1000 volts
View Details
2 suppliers
PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers