PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10012TLF.
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
AMPHENOL FCI ROHS COMPLIANT: YES
CARDEDGE CONN, PCIE, DUAL SIDE, 98POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10039755-10012TLF | 10039755-10012TLF-ND | 39AJ0887 | 64K3227 |
| Product Name | PCI Express | Edgeboard Connectors | Amphenol Fci Rohs Compliant Amphenol Communications Solutions | Cardedge Conn, Pcie, Dual Side, 98Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Card Edge Connector | ||
| Voltage Rating | 300 volts | |||
| Current Rating | 1.1 amps | |||
| Gender | Female / Jack |