Amphenol Communications Solutions AIRMAX ® 10037912-103LF

Description
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-103LF.
Request a Quote Datasheet
Description
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-103LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX ® - 10037912-103LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-103LF.

AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-103LF.

Supplier's Site Datasheet
Backplane Connector Accessories - 10037912-103LF-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
10037912-103LF-ND
Backplane Connector Accessories 10037912-103LF-ND
Connector Guide Module For Airmax VS® Series ESD Contact

Connector Guide Module For Airmax VS® Series ESD Contact

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10037912-103LF
Electronic Connector 407-10037912-103LF
Connector Accessories Guide Right Angle Product overview: 10037912-103LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10037912-103LF can be used for catalog matching and distributor lookup.

Connector Accessories Guide Right Angle Product overview: 10037912-103LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10037912-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10037912-103LF - 811302-10037912-103LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10037912-103LF
811302-10037912-103LF
Backplane Connectors - 10037912-103LF 811302-10037912-103LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 811302-10037912-103L F Packaging: Bulk Specifications: ESD Contact Accessory Type: Guide Module For Use With/Related Products: Airmax VS Series Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 811302-10037912-103LF
Packaging: Bulk
Specifications: ESD Contact
Accessory Type: Guide Module
For Use With/Related Products: Airmax VS Series
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)

Buy Now
10.8Mm Guide Module Assy-10037912-103Lf Rohs Compliant Amphenol Communications Solutions - 38AH3770 - Newark, An Avnet Company
Chicago, IL, United States
10.8Mm Guide Module Assy-10037912-103Lf Rohs Compliant Amphenol Communications Solutions
38AH3770
10.8Mm Guide Module Assy-10037912-103Lf Rohs Compliant Amphenol Communications Solutions 38AH3770
10.8MM GUIDE MODULE ASSY-10037912-103LF ROHS COMPLIANT: YES

10.8MM GUIDE MODULE ASSY-10037912-103LF ROHS COMPLIANT: YES

Supplier's Site
10.8Mm Guide Module Assy-10037912-103Lf / Tube Rohs Compliant Amphenol Communications Solutions - 03M1305 - Newark, An Avnet Company
Chicago, IL, United States
10.8Mm Guide Module Assy-10037912-103Lf / Tube Rohs Compliant Amphenol Communications Solutions
03M1305
10.8Mm Guide Module Assy-10037912-103Lf / Tube Rohs Compliant Amphenol Communications Solutions 03M1305
10.8MM GUIDE MODULE ASSY-10037912-103LF / Tube RoHS Compliant: Yes

10.8MM GUIDE MODULE ASSY-10037912-103LF / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10037912-103LF 10037912-103LF-ND 407-10037912-103LF 811302-10037912-103LF 38AH3770
Product Name AIRMAX ® Backplane Connector Accessories Electronic Connector Backplane Connectors - 10037912-103LF 10.8Mm Guide Module Assy-10037912-103Lf Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
AIRMAX ® - 10037912-105LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
2 suppliers
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details