Amphenol Communications Solutions AIRMAX ® 10037912-102LF

Description
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-102LF.
Request a Quote Datasheet
Description
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX ® - 10037912-102LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-102LF.

AIRMAX ®, Mechanical Guidance Modules, Backplane Connectors, 10.8mm Guide Module Receptacle., Amphenol is one of the leading manufacturers of mechanical guidance modules. Contact us today for more details of airmax , part number 10037912-102LF.

Supplier's Site Datasheet
Backplane Connectors - 10037912-102LF - 197208-10037912-102LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10037912-102LF
197208-10037912-102LF
Backplane Connectors - 10037912-102LF 197208-10037912-102LF
Manufacturer: Amphenol FCI Win Source Part Number: 197208-10037912-102L F Packaging: Bulk Specifications: ESD Contact Accessory Type: Guide Module For Use With/Related Products: Airmax VS Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 197208-10037912-102LF
Packaging: Bulk
Specifications: ESD Contact
Accessory Type: Guide Module
For Use With/Related Products: Airmax VS Series
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connector Accessories - 10037912-102LF-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
10037912-102LF-ND
Backplane Connector Accessories 10037912-102LF-ND
Connector Guide Module For Airmax VS® Series ESD Contact

Connector Guide Module For Airmax VS® Series ESD Contact

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10037912-102LF
Electronic Connector 407-10037912-102LF
Connector Accessories Guide Right Angle Product overview: 10037912-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10037912-102LF can be used for catalog matching and distributor lookup.

Connector Accessories Guide Right Angle Product overview: 10037912-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10037912-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10.8Mm Guide Module Assy-10037912-102Lf / Tray Rohs Compliant Amphenol Communications Solutions - 03M1304 - Newark, An Avnet Company
Chicago, IL, United States
10.8Mm Guide Module Assy-10037912-102Lf / Tray Rohs Compliant Amphenol Communications Solutions
03M1304
10.8Mm Guide Module Assy-10037912-102Lf / Tray Rohs Compliant Amphenol Communications Solutions 03M1304
10.8MM GUIDE MODULE ASSY-10037912-102LF / Tray RoHS Compliant: Yes

10.8MM GUIDE MODULE ASSY-10037912-102LF / Tray RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connector Accessories - 10037912-102LF - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
10037912-102LF
Backplane Connector Accessories 10037912-102LF
10.8MM GUIDE MODULE ASSY

10.8MM GUIDE MODULE ASSY

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10037912-102LF 197208-10037912-102LF 10037912-102LF-ND 407-10037912-102LF 03M1304 10037912-102LF
Product Name AIRMAX ® Backplane Connectors - 10037912-102LF Backplane Connector Accessories Electronic Connector 10.8Mm Guide Module Assy-10037912-102Lf / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connector Accessories
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

METRAL ® - 10075388-201LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
2 suppliers
Power Edge Card - 10035388-500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Solder To Board
View Details
3 suppliers
AIRMAX ® - 10045597-103LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers