Amphenol Communications Solutions Power Edge Card 10035388-120LF

Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-120LF.
Request a Quote Datasheet
Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-120LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Edge Card - 10035388-120LF - Amphenol Communications Solutions
Nashua, NH, United States
Power Edge Card
10035388-120LF
Power Edge Card 10035388-120LF
Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-120LF.

Power Edge Card, Power Card Edge, Power Connectors, 2 x 25P STB Right Angle., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10035388-120LF.

Supplier's Site Datasheet
Electronic Connector - 429-10035388-120LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
429-10035388-120LF
Electronic Connector 429-10035388-120LF
PEC RA 2x25 OMITTED 24P Product overview: 10035388-120LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-120LF can be used for catalog matching and distributor lookup.

PEC RA 2x25 OMITTED 24P Product overview: 10035388-120LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10035388-120LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 10035388-120LF - 904833-10035388-120LF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10035388-120LF
904833-10035388-120LF
Card Edge Connectors - Edgeboard Connectors - 10035388-120LF 904833-10035388-120LF
Manufacturer: AMPHENOL Win Source Part Number: 904833-10035388-120L F Series: Power Edge Operating Temperature Range: -5°C ~ 105°C Features: 50 (26 Loaded) Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black Package: Tray Mounting: Through Hole, Right Angle Family Name: 10035388 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904833-10035388-120LF
Series: Power Edge
Operating Temperature Range: -5°C ~ 105°C
Features: 50 (26 Loaded) Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 10035388
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now
Power Edge Card Rar-25Px2 (24P Omit) / Tray Amphenol Communications Solutions - 45AC0732 - Newark, An Avnet Company
Chicago, IL, United States
Power Edge Card Rar-25Px2 (24P Omit) / Tray Amphenol Communications Solutions
45AC0732
Power Edge Card Rar-25Px2 (24P Omit) / Tray Amphenol Communications Solutions 45AC0732
POWER EDGE CARD RAR-25PX2 (24P OMIT) / Tray

POWER EDGE CARD RAR-25PX2 (24P OMIT) / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10035388-120LF 429-10035388-120LF 904833-10035388-120LF 45AC0732
Product Name Power Edge Card Electronic Connector Card Edge Connectors - Edgeboard Connectors - 10035388-120LF Power Edge Card Rar-25Px2 (24P Omit) / Tray Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10061913-120RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10061913-103DLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
View Details
2 suppliers
PCI Express - 10060018-10213TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers