Amp-Line Corp. 3-phase and 6-phase Oscillators AL-OD06-GPIB

Description
There are many applications which require phase angle adjustment between voltage and current, voltage and voltage, and current and current. One example is electricity meter testing, in which the voltage and current are tested in phase and also out of phase. Another example is 3-phase (3-pole) circuit breaker testing, in which the phase angle among the poles should be 120 degrees apart. The ALC 3-phase and 6-phase digital oscillators are designed for industrial tests with accurate phase angle adjustment requirement. The phase angle among the output channels is 0.0o - 360.0 o adjustable by either RS232 or GPIB commands. Besides the phase angle, the output amplitude, output frequency, output On/Off are all controllable by RS232 or GPIB commands, too. These multi-phase oscillators are equipped with External Synchronization and Closed-loop Feedback functions also. The 3-phase and 6-phase oscillators will automatically cover the 2-phase, 4-phase, and 5-phase applications. They are widely used in industrial testing and military manufacturing environments.
Datasheet
Description
There are many applications which require phase angle adjustment between voltage and current, voltage and voltage, and current and current. One example is electricity meter testing, in which the voltage and current are tested in phase and also out of phase. Another example is 3-phase (3-pole) circuit breaker testing, in which the phase angle among the poles should be 120 degrees apart. The ALC 3-phase and 6-phase digital oscillators are designed for industrial tests with accurate phase angle adjustment requirement. The phase angle among the output channels is 0.0o - 360.0 o adjustable by either RS232 or GPIB commands. Besides the phase angle, the output amplitude, output frequency, output On/Off are all controllable by RS232 or GPIB commands, too. These multi-phase oscillators are equipped with External Synchronization and Closed-loop Feedback functions also. The 3-phase and 6-phase oscillators will automatically cover the 2-phase, 4-phase, and 5-phase applications. They are widely used in industrial testing and military manufacturing environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-phase and 6-phase Oscillators - AL-OD06-GPIB - Amp-Line Corp.
West Nyack, NY, USA
3-phase and 6-phase Oscillators
AL-OD06-GPIB
3-phase and 6-phase Oscillators AL-OD06-GPIB
There are many applications which require phase angle adjustment between voltage and current, voltage and voltage, and current and current. One example is electricity meter testing, in which the voltage and current are tested in phase and also out of phase. Another example is 3-phase (3-pole) circuit breaker testing, in which the phase angle among the poles should be 120 degrees apart. The ALC 3-phase and 6-phase digital oscillators are designed for industrial tests with accurate phase angle adjustment requirement. The phase angle among the output channels is 0.0o - 360.0 o adjustable by either RS232 or GPIB commands. Besides the phase angle, the output amplitude, output frequency, output On/Off are all controllable by RS232 or GPIB commands, too. These multi-phase oscillators are equipped with External Synchronization and Closed-loop Feedback functions also. The 3-phase and 6-phase oscillators will automatically cover the 2-phase, 4-phase, and 5-phase applications. They are widely used in industrial testing and military manufacturing environments.

There are many applications which require phase angle adjustment between voltage and current, voltage and voltage, and current and current. One example is electricity meter testing, in which the voltage and current are tested in phase and also out of phase. Another example is 3-phase (3-pole) circuit breaker testing, in which the phase angle among the poles should be 120 degrees apart. The ALC 3-phase and 6-phase digital oscillators are designed for industrial tests with accurate phase angle adjustment requirement. The phase angle among the output channels is 0.0o - 360.0 o adjustable by either RS232 or GPIB commands. Besides the phase angle, the output amplitude, output frequency, output On/Off are all controllable by RS232 or GPIB commands, too. These multi-phase oscillators are equipped with External Synchronization and Closed-loop Feedback functions also. The 3-phase and 6-phase oscillators will automatically cover the 2-phase, 4-phase, and 5-phase applications. They are widely used in industrial testing and military manufacturing environments.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Signal Converters
Product Number AL-OD06-GPIB
Product Name 3-phase and 6-phase Oscillators
Signal Converter Type Voltage Converter; Current-to-Voltage Converter; phase angle adjustment between voltage and current, voltage and voltage, and current and current.
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Evaluation system and display for analog signals - DP2200 - ifm efector inc.
Specs
Outputs Analog Current Output; normally open / closed; (configurable)
Agency Approval CE
Accuracy 0.7500 % FS
View Details
2 suppliers