DC-Coupled wideband constant current amplifiers provide steady output currents independent of the load and input power line with variations. Usage of these constant current amplifiers include generating magnetic fields, testing and qualifying products such as circuit breakers, relays, transformers, meters. The DC-coupled wideband constant current power amplifiers take a DC or a sine wave input signal and amplify it into an adjustable constant output current. The output current is proportional to the amplitude of the input signal. The special feature of these wideband constant current power amplifiers is their wide frequency response, which starts from DC all the way up to 10K Hz. The standard output ranges of our DC-Coupled wideband constant current amplifiers include 0 - 0.5 A, 0 - 1 A, 0 - 2.5 A, and 0 - 5 A. Custom output ranges (up to 5 A) can be specified by customers. The standard number(s) of channels are 1, 3, and 6. (Different numbers of output channels can also be specified.) These constant current power amplifier channels are for amplifying sine wave signals. They can also amplify square waveform, triangular waveform, and sawtooth waveform signals with reduced frequency response. Detailed specifications of standard models are listed in the table below.
Amp-Line Corp. | |
---|---|
Product Category | Power Amplifiers |
Product Number | AL-60-CC-A-DC/10K-6 |
Product Name | DC-coupled Wideband Constant Current Power Amplifier |