Amp-Line Corp. AC Constant Voltage Source AL-1000-CV/S

Description
Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request.
Datasheet
Description
Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Constant Voltage Source - AL-1000-CV/S - Amp-Line Corp.
West Nyack, NY, USA
AC Constant Voltage Source
AL-1000-CV/S
AC Constant Voltage Source AL-1000-CV/S
Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request.

Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request.

Supplier's Site Datasheet

Technical Specifications

  Amp-Line Corp.
Product Category Power Supplies
Product Number AL-1000-CV/S
Product Name AC Constant Voltage Source
Type Programmable Power Supply; Plasma Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
Applications High Frequency, Instrumentation, Magnetic, Testing Equipment
Features Adjustable Frequency
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-1KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 2330-DP1603-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage ? to 24.0 volts
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10200-25-2u-27694 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details