Amongo Technology Co., Ltd. 22 Inch Panel Mount LCD Monitor AMG-22IPPC01T6

Description
The industrial grade panel mount LCD monitor AMG-22IPPC01T6 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation; Wide range of touchscreen technologies including PCAP, Resistive, IR etc High-end mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; High brightness over 1000nits, sunlight readable Customization service available;
Description
The industrial grade panel mount LCD monitor AMG-22IPPC01T6 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation; Wide range of touchscreen technologies including PCAP, Resistive, IR etc High-end mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; High brightness over 1000nits, sunlight readable Customization service available;

Suppliers

Company
Product
Description
Supplier Links
22 Inch Panel Mount LCD Monitor - AMG-22IPPC01T6 - Amongo Technology Co., Ltd.
Shenzhen, China
22 Inch Panel Mount LCD Monitor
AMG-22IPPC01T6
22 Inch Panel Mount LCD Monitor AMG-22IPPC01T6
The industrial grade panel mount LCD monitor AMG-22IPPC01T6 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation; Wide range of touchscreen technologies including PCAP, Resistive, IR etc High-end mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; High brightness over 1000nits, sunlight readable Customization service available;

The industrial grade panel mount LCD monitor AMG-22IPPC01T6 offered by Amongo is ideal for both industrial and commercial industries environments with the following features:

  • Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation;
  • Wide range of touchscreen technologies including PCAP, Resistive, IR etc
  • High-end mechanical design to meet tough environmental conditions and requirements;
  • IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration;
  • High brightness over 1000nits, sunlight readable
  • Customization service available;
Supplier's Site
22 Inch Sunlight Readable LCD Monitor - AMG-22IPPC01T6 - Amongo Technology Co., Ltd.
Shenzhen, China
22 Inch Sunlight Readable LCD Monitor
AMG-22IPPC01T6
22 Inch Sunlight Readable LCD Monitor AMG-22IPPC01T6
The high brightness LCD monitor AMG-22IPPC01T6 offered by Amongo is built with the following benefits: Branded LCD panels with perfect image quality and wide viewing angles; Built with industrial-grade components for a reliable 24/7 continuously operation; LED backlight, brightness up to1000 nits, light sensor optional for auto-dimming; PCAP touchscreen with Aluminum bezel for IP65 waterproof, dustproof etc. Customization solution available;

The high brightness LCD monitor AMG-22IPPC01T6 offered by Amongo is built with the following benefits:

  • Branded LCD panels with perfect image quality and wide viewing angles;
  • Built with industrial-grade components for a reliable 24/7 continuously operation;
  • LED backlight, brightness up to1000 nits, light sensor optional for auto-dimming;
  • PCAP touchscreen with Aluminum bezel for IP65 waterproof, dustproof etc.
  • Customization solution available;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd. Amongo Technology Co., Ltd.
Product Category Video Displays Video Displays
Product Number AMG-22IPPC01T6 AMG-22IPPC01T6
Product Name 22 Inch Panel Mount LCD Monitor 22 Inch Sunlight Readable LCD Monitor
Monitor Type LCD Display LCD Display
Color Color Color
Input Types DVI; VGA; VGA/DVI-D/USB DVI; VGA; VGA/DVI-D/USB
Diagonal Screen Size 22 inch (559 mm) 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540020 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
Wind Panel Display - WID511 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details