American Power Design, Inc. High Voltage DC to DC Converter D100 Series D100-24/A

Description
The D100 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter D100 Series - D100-24/A - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter D100 Series
D100-24/A
High Voltage DC to DC Converter D100 Series D100-24/A
The D100 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950

The D100 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 28Vdc
  • Wide Input Ranges
  • Excellent Line & Load Regulation
  • Single Dual and Triple Outputs
  • 500 Vdc Output Isolation
  • Continuous Short Circuit Protection
  • Available in Chassis Mount

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -40 to +85 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Conv. / Forced Air

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number D100-24/A
Product Name High Voltage DC to DC Converter D100 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage 24.0 volts
DC Output Current 4.1 amps
DC Output Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage DC to DC Converter C50 Series (ROHS Compliance) - C50-6/A/Y - American Power Design, Inc.
Specs
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
Regulatory Compliance RoHS
View Details
High Voltage DC to DC Converter A5 Series - A5-120/C - American Power Design, Inc.
Specs
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 120.0 volts
View Details
High Voltage DC to DC Converter A15 Series (ROHS Compliance) - A15-140/B/Y - American Power Design, Inc.
Specs
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS
View Details
High Voltage DC to DC Converter C75 Series (ROHS Compliance) - C75-6/B/Y - American Power Design, Inc.
Specs
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
Regulatory Compliance RoHS
View Details