The A5 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
American Power Design, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | A5-180/B |
Product Name | High Voltage DC to DC Converter A5 Series |
Type | DC-DC Converter; High Voltage |
Operating Temperature | -25 to 70 C (-13 to 158 F) |
DC Output Voltage | 180.0 volts |
DC Output Current | 0.0277 amps |
DC Output Power | 5 watts |