8 digital-to-analog converters (DACs) with both differential and single-ended outputs on separate connectors
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | USB-DA12-8E |
| Product Name | USB Analog Output Device |
| Data Acquisition | Input/Output Module |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | Computer Programmable |
| Host Connection | USB |