America In Motion, Inc. Unit Load AGV's

Description
Unit Load AGV's are generally a vehicle that will carry a load or multiple loads with either a lift deck or a powered conveyor to transfer the load. AIM unit loads are configurable as: Single Deck, Dual Conveyor End to End, and Dual Conveyor Side by Side. All vehicles feature state of the art laser guidance and automatic battery charging utilizing “fast charge” battery technology. Vehicles are generally a tricycle configuration with bi-directional travel capability. Other specialty vehicles include quad travel capability for travel in all directions. Capacities at #1,000- #6,000 Motor in Roller Design for Lighter Applications Chain Drive Live Roller Conveyor for Heavier Applications Conveyor Elevations from 12" to 30" Travel Speeds at 30-60 fpm (Feet/Minute) Laser Safety Bumbers for 360 degree Coverage Continuous WIFI Communication Meets ANSI B56.5 2012 Safety Standards
Description
Unit Load AGV's are generally a vehicle that will carry a load or multiple loads with either a lift deck or a powered conveyor to transfer the load. AIM unit loads are configurable as: Single Deck, Dual Conveyor End to End, and Dual Conveyor Side by Side. All vehicles feature state of the art laser guidance and automatic battery charging utilizing “fast charge” battery technology. Vehicles are generally a tricycle configuration with bi-directional travel capability. Other specialty vehicles include quad travel capability for travel in all directions. Capacities at #1,000- #6,000 Motor in Roller Design for Lighter Applications Chain Drive Live Roller Conveyor for Heavier Applications Conveyor Elevations from 12" to 30" Travel Speeds at 30-60 fpm (Feet/Minute) Laser Safety Bumbers for 360 degree Coverage Continuous WIFI Communication Meets ANSI B56.5 2012 Safety Standards

Suppliers

Company
Product
Description
Supplier Links
Unit Load AGV's -  - America In Motion, Inc.
Charlotte, NC, USA
Unit Load AGV's
Unit Load AGV's
Unit Load AGV's are generally a vehicle that will carry a load or multiple loads with either a lift deck or a powered conveyor to transfer the load. AIM unit loads are configurable as: Single Deck, Dual Conveyor End to End, and Dual Conveyor Side by Side. All vehicles feature state of the art laser guidance and automatic battery charging utilizing “fast charge” battery technology. Vehicles are generally a tricycle configuration with bi-directional travel capability. Other specialty vehicles include quad travel capability for travel in all directions. Capacities at #1,000- #6,000 Motor in Roller Design for Lighter Applications Chain Drive Live Roller Conveyor for Heavier Applications Conveyor Elevations from 12" to 30" Travel Speeds at 30-60 fpm (Feet/Minute) Laser Safety Bumbers for 360 degree Coverage Continuous WIFI Communication Meets ANSI B56.5 2012 Safety Standards

Unit Load AGV's are generally a vehicle that will carry a load or multiple loads with either a lift deck or a powered conveyor to transfer the load. AIM unit loads are configurable as: Single Deck, Dual Conveyor End to End, and Dual Conveyor Side by Side.

All vehicles feature state of the art laser guidance and automatic battery charging utilizing “fast charge” battery technology. Vehicles are generally a tricycle configuration with bi-directional travel capability. Other specialty vehicles include quad travel capability for travel in all directions.

  • Capacities at #1,000- #6,000
  • Motor in Roller Design for Lighter Applications
  • Chain Drive Live Roller Conveyor for Heavier Applications
  • Conveyor Elevations from 12" to 30"
  • Travel Speeds at 30-60 fpm (Feet/Minute)
  • Laser Safety Bumbers for 360 degree Coverage
  • Continuous WIFI Communication
  • Meets ANSI B56.5 2012 Safety Standards
Supplier's Site

Technical Specifications

  America In Motion, Inc.
Product Category Automatic Guided Vehicles (AGV)
Product Name Unit Load AGV's
AGV Type Unit Load AGV
Guidance Type Laser Guided
Load Transfer Manual
Features Laser Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Vehicle / Guided Cart - DC-24 - Savant Automation, Inc.
Specs
AGV Type Unit Load AGV; Tugger AGV
Guidance Type Inertially Guided
Load Transfer Automatic
View Details
Tugger AGV’s -  - America In Motion, Inc.
America In Motion, Inc.
Specs
AGV Type Tugger AGV
Guidance Type Laser Guided; Tape, Embedded Bar Magnet
Features Conveyor Coupling; Laser Bumper
View Details
Automated Delivery Cart - L-CART AGV - Toyota Material Handling U.S.A., Inc.
Toyota Material Handling U.S.A., Inc.
Specs
AGV Type Unit Load AGV
Load Capacity 3500 lbs (1587 kg)
View Details