MODEL 81 -- SAE JOINT / TELESCOPIC SHAFT
Ameridrives Power Transmission
SAE Joint / Telescopic Shaft
Model 81
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 81 |
Model 81 |
Model 81 |
|
Product Name
|
SAE Joint / Telescopic Shaft |
SAE Joint / Fixed Length |
SAE Joint / Short Coupled |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
30 degrees
|
30 degrees
|
30 degrees
|
|
Maximum Torque
|
144000 In-lbs (166041 kg-cm)
|
144000 In-lbs (166041 kg-cm)
|
144000 In-lbs (166041 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.79 to 3.74 inch (20 to 95 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Double
Maximum Torque
47 In-lbs (54.19 kg-cm)
Material
Plastic
View Details
Joint Type
Double
Operating Angle
90 degrees
Maximum Speed
4000 rpm
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
15 degrees
View Details