MODEL 315 -- METRIC JOINT / FIXED LENGTH
Ameridrives Power Transmission
Metric Joint / Fixed Length
Model 315
Suppliers
Metric Joint / Fixed Length
Model 315
Metric Joint / Short Coupled
Model 315
Metric Joint / Telescopic Shaft
Model 315
Technical Specifications
|
Product Category
|
Universal Joints |
|
Product Number
|
Model 315 |
|
Product Name
|
Metric Joint / Fixed Length |
|
Joint Type
|
Double
|
|
Hub Bore
|
Round
|
|
Operating Angle
|
15 degrees
|
|
Maximum Torque
|
861956 In-lbs (993888 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Joint Type
Double
Operating Angle
90 degrees
Maximum Speed
1000 rpm
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Single
Maximum Torque
221 In-lbs (255 kg-cm)
Material
Stainless Steel
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
Bore
0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Joint Type
Single
Hub Bore
Round
Operating Angle
3 to 30 degrees
View Details