MODEL 31 -- SAE JOINT / TELESCOPIC SHAFT
Ameridrives Power Transmission
SAE Joint / Telescopic Shaft
Model 31
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 31 |
Model 31 |
Model 31 |
|
Product Name
|
SAE Joint / Telescopic Shaft |
SAE Joint / Short Coupled |
SAE Joint / Fixed Length |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
20 degrees
|
20 degrees
|
20 degrees
|
|
Maximum Torque
|
19200 In-lbs (22139 kg-cm)
|
19200 In-lbs (22139 kg-cm)
|
19200 In-lbs (22139 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Double
Maximum Torque
7.08 In-lbs (8.16 kg-cm)
Material
Plastic
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Double
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
1.26 to 2.36 inch (32 to 60 mm)
View Details
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
1000 rpm
View Details
Ondrives.US Corporation, formerly Rino Mechanical
Joint Type
Double
Hub Bore
Round
Operating Angle
10 to 60 degrees
View Details