MODEL 150HD -- METRIC JOINT / SHORT COUPLED
Ameridrives Power Transmission
Metric Joint / Short Coupled
Model 150HD
Suppliers
Metric Joint / Short Coupled
Model 150HD
Metric Joint / Telescopic Shaft
Model 150HD
Metric Joint / Fixed Length
Model 150HD
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 150HD |
Model 150HD |
Model 150HD |
|
Product Name
|
Metric Joint / Short Coupled |
Metric Joint / Telescopic Shaft |
Metric Joint / Fixed Length |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
30 degrees
|
30 degrees
|
30 degrees
|
|
Maximum Torque
|
147788 In-lbs (170408 kg-cm)
|
147788 In-lbs (170408 kg-cm)
|
147788 In-lbs (170408 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Single
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Single
Maximum Torque
45.13 In-lbs (52.04 kg-cm)
Material
Stainless Steel
View Details
Joint Type
Double
Operating Angle
90 degrees
Maximum Speed
1000 rpm
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
22 degrees
View Details