MODEL 120HD -- METRIC JOINT / SHORT COUPLED
Ameridrives Power Transmission
Metric Joint / Short Coupled
Model 120HD
Suppliers
Metric Joint / Short Coupled
Model 120HD
Metric Joint / Fixed Length
Model 120HD
Metric Joint / Telescopic Shaft
Model 120HD
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 120HD |
Model 120HD |
Model 120HD |
|
Product Name
|
Metric Joint / Short Coupled |
Metric Joint / Fixed Length |
Metric Joint / Telescopic Shaft |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
20 degrees
|
20 degrees
|
20 degrees
|
|
Maximum Torque
|
47788 In-lbs (55102 kg-cm)
|
47788 In-lbs (55102 kg-cm)
|
47788 In-lbs (55102 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Single
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.51 to 3.74 inch (13 to 95 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Single
Maximum Torque
7.96 In-lbs (9.18 kg-cm)
Material
Plastic
View Details
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
1000 rpm
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
30 degrees
View Details