Boston Gear Ball Bearings 1600

Description
Overview Boston Gear's comprehensive line of un mounted, inch-size ball bearings are designed to meet diverse manufacturing and budget requirements, adding value and choice to your power transmission purchases. And design engineers will appreciate the freedom to choose from a wide range of quality bearing products designed to resolve numerous application problems. In addition, the bearings offered by Boston Gear may be selected according to finish or accuracy. Ground bearings are available in radial and thrust designs and are recommended for applications requiring greater speeds and loads and where quiet operation is essential. Unground bearings are designed for applications where speeds and loads are moderate and the requirements for running accuracy and noise level do not warrant more expensive ground bearings. Features and Benefits Honed raceways offer quieter, smoother operation while maximizing life span. Low friction seals provide protection from foreign matter. Double-sealed and double-shielded bearings are grease packed for durability. The 6900 Series is offered with and without flange assembly for greater versatility. The availability of sheaves for use with chain, belts, wire and rope increases purchasing and maintenance convenience. Sample Applications Conveyor rollers Low speed gear trains Machine tools Packaging equipment Hoists and pulleys
Description
Overview Boston Gear's comprehensive line of un mounted, inch-size ball bearings are designed to meet diverse manufacturing and budget requirements, adding value and choice to your power transmission purchases. And design engineers will appreciate the freedom to choose from a wide range of quality bearing products designed to resolve numerous application problems. In addition, the bearings offered by Boston Gear may be selected according to finish or accuracy. Ground bearings are available in radial and thrust designs and are recommended for applications requiring greater speeds and loads and where quiet operation is essential. Unground bearings are designed for applications where speeds and loads are moderate and the requirements for running accuracy and noise level do not warrant more expensive ground bearings. Features and Benefits Honed raceways offer quieter, smoother operation while maximizing life span. Low friction seals provide protection from foreign matter. Double-sealed and double-shielded bearings are grease packed for durability. The 6900 Series is offered with and without flange assembly for greater versatility. The availability of sheaves for use with chain, belts, wire and rope increases purchasing and maintenance convenience. Sample Applications Conveyor rollers Low speed gear trains Machine tools Packaging equipment Hoists and pulleys

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1600 - Boston Gear
Quincy, MA, USA
Ball Bearings
1600
Ball Bearings 1600
Overview Boston Gear's comprehensive line of un mounted, inch-size ball bearings are designed to meet diverse manufacturing and budget requirements, adding value and choice to your power transmission purchases. And design engineers will appreciate the freedom to choose from a wide range of quality bearing products designed to resolve numerous application problems. In addition, the bearings offered by Boston Gear may be selected according to finish or accuracy. Ground bearings are available in radial and thrust designs and are recommended for applications requiring greater speeds and loads and where quiet operation is essential. Unground bearings are designed for applications where speeds and loads are moderate and the requirements for running accuracy and noise level do not warrant more expensive ground bearings. Features and Benefits Honed raceways offer quieter, smoother operation while maximizing life span. Low friction seals provide protection from foreign matter. Double-sealed and double-shielded bearings are grease packed for durability. The 6900 Series is offered with and without flange assembly for greater versatility. The availability of sheaves for use with chain, belts, wire and rope increases purchasing and maintenance convenience. Sample Applications Conveyor rollers Low speed gear trains Machine tools Packaging equipment Hoists and pulleys

Overview

Boston Gear's comprehensive line of un mounted, inch-size ball bearings are designed to meet diverse manufacturing and budget requirements, adding value and choice to your power transmission purchases. And design engineers will appreciate the freedom to choose from a wide range of quality bearing products designed to resolve numerous application problems.

In addition, the bearings offered by Boston Gear may be selected according to finish or accuracy. Ground bearings are available in radial and thrust designs and are recommended for applications requiring greater speeds and loads and where quiet operation is essential. Unground bearings are designed for applications where speeds and loads are moderate and the requirements for running accuracy and noise level do not warrant more expensive ground bearings.

Features and Benefits

  • Honed raceways offer quieter, smoother operation while maximizing life span.
  • Low friction seals provide protection from foreign matter.
  • Double-sealed and double-shielded bearings are grease packed for durability.
  • The 6900 Series is offered with and without flange assembly for greater versatility.
  • The availability of sheaves for use with chain, belts, wire and rope increases purchasing and maintenance convenience.

Sample Applications

  • Conveyor rollers
  • Low speed gear trains
  • Machine tools
  • Packaging equipment
  • Hoists and pulleys
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Ball Bearings
Product Number 1600
Product Name Ball Bearings
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details