The IP44 Splashproof Plug, part number S43.51A, from Altech Corp. is designed for industrial applications requiring durability and safety. It is constructed from high-impact polyamide 6 material, providing resistance to abrasion, oil, petrol, and various acids and alkalines. This plug is compliant with EN 60309 and IEC 60309 standards, ensuring reliable performance in demanding environments. It features a temperature operating range from -25°C to 80°C (-13°F to 176°F) and is equipped with a grooved body for improved grip. The design includes an insulated cable clamp and clearly marked terminals, facilitating easy installation and maintenance. The plug's splashproof rating (IP44) makes it suitable for use in environments where moisture exposure is a concern.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | S43.51A |
| Product Name | IP44 Splashproof Plug |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Configuration | IEC |
| Applications | Industrial |
| Mounting Style | Cable |