Altech Corp. IP44 Splashproof Plug S42S20A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IP44 Splashproof Plug, part number S42S20A, from Altech Corp. is designed for industrial applications requiring robust electrical connections. It is constructed from polyamide 6 material, providing high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The plug operates within a temperature range of -13°F to 176°F (-25°C to 80°C) and features excellent anti-tracking properties. This device is compliant with EN 60309 and IEC 60309 standards, ensuring safety and reliability in industrial environments. The plug includes a grooved body for improved grip, an insulated cable clamp, and maximum wiring space for ease of installation. All terminals are clearly marked, and the design allows for all screws to be accessible from one side, facilitating maintenance. The splashproof rating of IP44 indicates its suitability for use in environments where moisture exposure is a concern.

Datasheet Summary
Powered by GS/AI

The IP44 Splashproof Plug, part number S42S20A, from Altech Corp. is designed for industrial applications requiring robust electrical connections. It is constructed from polyamide 6 material, providing high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The plug operates within a temperature range of -13°F to 176°F (-25°C to 80°C) and features excellent anti-tracking properties. This device is compliant with EN 60309 and IEC 60309 standards, ensuring safety and reliability in industrial environments. The plug includes a grooved body for improved grip, an insulated cable clamp, and maximum wiring space for ease of installation. All terminals are clearly marked, and the design allows for all screws to be accessible from one side, facilitating maintenance. The splashproof rating of IP44 indicates its suitability for use in environments where moisture exposure is a concern.

Suppliers

Company
Product
Description
Supplier Links
IP44 Splashproof Plug - S42S20A - Altech Corp.
Flemington, NJ, USA
IP44 Splashproof Plug
S42S20A
IP44 Splashproof Plug S42S20A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Power Connectors
Product Number S42S20A
Product Name IP44 Splashproof Plug
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Busbar Clamps - CENC4 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F52S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
AC Power Entry Modules - RECDINADPT - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP67 Watertight Box Receptacle - D42S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers