Altech Corp. IP44 Splashproof Plug S32S20A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IP44 Splashproof Plug, part number S32S20A, from Altech Corp. is designed for industrial applications requiring durability and safety. It is constructed from high-impact polyamide 6 material, providing excellent resistance to abrasion, oil, petrol, and various acids and alkalines. The plug operates effectively within a temperature range of -13°F to 176°F (-25°C to 80°C) and features anti-tracking properties.

This plug is compliant with EN 60309 and IEC 60309 standards, ensuring compatibility and safety in electrical connections. It includes a grooved body for improved grip and an insulated cable clamp device for secure wiring. The design allows for maximum wiring space, and all terminal screws are accessible from one side, facilitating easier installation and maintenance. The product is also color-coded for voltage and frequency matching, with external key-ways to ensure correct alignment of contact pins.

Datasheet Summary
Powered by GS/AI

The IP44 Splashproof Plug, part number S32S20A, from Altech Corp. is designed for industrial applications requiring durability and safety. It is constructed from high-impact polyamide 6 material, providing excellent resistance to abrasion, oil, petrol, and various acids and alkalines. The plug operates effectively within a temperature range of -13°F to 176°F (-25°C to 80°C) and features anti-tracking properties.

This plug is compliant with EN 60309 and IEC 60309 standards, ensuring compatibility and safety in electrical connections. It includes a grooved body for improved grip and an insulated cable clamp device for secure wiring. The design allows for maximum wiring space, and all terminal screws are accessible from one side, facilitating easier installation and maintenance. The product is also color-coded for voltage and frequency matching, with external key-ways to ensure correct alignment of contact pins.

Suppliers

Company
Product
Description
Supplier Links
IP44 Splashproof Plug - S32S20A - Altech Corp.
Flemington, NJ, USA
IP44 Splashproof Plug
S32S20A
IP44 Splashproof Plug S32S20A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
AC Power Plugs & Receptacles - S32S20A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
S32S20A
AC Power Plugs & Receptacles S32S20A
AC Power Plugs & Receptacles PLUGM 30A 2P/3W 6h 250V

AC Power Plugs & Receptacles PLUGM 30A 2P/3W 6h 250V

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number S32S20A S32S20A
Product Name IP44 Splashproof Plug AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Configuration IEC
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F32S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IP44 Splashproof Angled Inlet - A41S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP44 Splashproof Angled Inlet - A42S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP44 Splashproof Box Inlet - G41S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers