Altech Corp. Industrial Relays & Solenoids RUC-2052-26-5120

Description
Industrial relay,DPST(2NO>3mm)
Request a Quote Datasheet
Description
Industrial relay,DPST(2NO>3mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Relays & Solenoids - RUC-2052-26-5120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Industrial Relays & Solenoids
RUC-2052-26-5120
Industrial Relays & Solenoids RUC-2052-26-5120
Industrial relay,DPST(2NO>3mm)

Industrial relay,DPST(2NO>3mm)

Buy Now
Relays - Power Relays, Over 2 Amps - 1147795-RUC-2052-26-5120 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1147795-RUC-2052-26-5120
Relays - Power Relays, Over 2 Amps 1147795-RUC-2052-26-5120
Win Source Part Number: 1147795-RUC-2052-26- 5120 Category: Relays>Power Relays, Over 2 Amps Series: RUC Termination Style: Plug In, 6 Pin Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Nickel (AgNi) Standard Package: 10 Coil Resistance: 1.91 kOhms Coil Current: 62.8 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Release Time: 15 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 96 VAC HTSUS: 8536.49.0075 Mfr: Altech Corporation Base Product Number: RUC-2052

Win Source Part Number: 1147795-RUC-2052-26-5120
Category: Relays>Power Relays, Over 2 Amps
Series: RUC
Termination Style: Plug In, 6 Pin
Package: Bulk
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Nickel (AgNi)
Standard Package: 10
Coil Resistance: 1.91 kOhms
Coil Current: 62.8 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 16 A
Switching Voltage: 440VAC - Max
Release Time: 15 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 96 VAC
HTSUS: 8536.49.0075
Mfr: Altech Corporation
Base Product Number: RUC-2052

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RUC-2052-26-5120
Relays - Power Relays, Over 2 Amps RUC-2052-26-5120
RELAY GEN PURPOSE DPST 16A 120V

RELAY GEN PURPOSE DPST 16A 120V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RUC-2052-26-5120
Industrial Relays RUC-2052-26-5120
Industrial Relays Industrial relay,DPST(2NO>3mm)

Industrial Relays Industrial relay,DPST(2NO>3mm)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number RUC-2052-26-5120 1147795-RUC-2052-26-5120 RUC-2052-26-5120 RUC-2052-26-5120
Product Name Industrial Relays & Solenoids Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays
Resistance 1910 ohms
Mounting PCBoard; Socketable Socket or Plug-in Style; Socketable
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-543 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay - 700-CFB220I - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details