Industrial relay,DPST(2NO>3mm)
Industrial Relays Industrial relay,DPST(2NO>3mm)
RELAY GEN PURPOSE DPST 16A 120V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RUC-2052-26-5120-L | RUC-2052-26-5120-L | RUC-2052-26-5120-L |
| Product Name | Industrial Relays & Solenoids | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) |