Industrial relay,DPST(2NO>3mm)
RELAY GEN PURPOSE DPST 16A 110V
Industrial Relays Industrial relay,DPST(2NO>3mm)
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RUC-2052-26-1110-K | RUC-2052-26-1110-K | RUC-2052-26-1110-K |
| Product Name | Industrial Relays & Solenoids | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Poles | Double Pole (DP) |