Altech Corp. Relays RSR-12DCS

Description
Submin. Relay, SPDP, 5mm, IP67
Request a Quote Datasheet
Description
Submin. Relay, SPDP, 5mm, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - RSR-12DCS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Submin. Relay, SPDP, 5mm, IP67

Submin. Relay, SPDP, 5mm, IP67

Buy Now
Relay/Socket - 11704034 - Radwell International
Willingboro, NJ, United States
Relay/Socket
11704034
Relay/Socket 11704034
RELAY, POWER RELAY, COIL VOLTAGE: 12 VDC, CURRENT RATING: 6 AMP, CONTACT FORM:SPDT, CONTACT VOLTAGE RATING:250 VAC. FREE 2 YEAR RADWELL WARRANTY

RELAY, POWER RELAY, COIL VOLTAGE: 12 VDC, CURRENT RATING: 6 AMP, CONTACT FORM:SPDT, CONTACT VOLTAGE RATING:250 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RSR-12DCS
Industrial Relays RSR-12DCS
Industrial Relays Submin. Relay, SPDP 5mm IP67 12VDC Coil

Industrial Relays Submin. Relay, SPDP 5mm IP67 12VDC Coil

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RSR-12DCS
Relays - Power Relays, Over 2 Amps RSR-12DCS
RELAY GEN PURPOSE SPDT 6A 12V

RELAY GEN PURPOSE SPDT 6A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number RSR-12DCS 11704034 RSR-12DCS RSR-12DCS
Product Name Relays Relay/Socket Industrial Relays Relays - Power Relays, Over 2 Amps
Approvals RoHS
Unlock Full Specs
to access all available technical data