Industrial relay, DPDT
RELAY GEN PURPOSE DPDT 10A 24V
Industrial Relays Industrial relay, DPDT
Industrial relay, DPDT 24VAC coil,
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | R15-2012-23-5024 | R15-2012-23-5024 | R15-2012-23-5024 | R15-2012-23-5024 |
| Product Name | Industrial Relays & Solenoids | Relays - Power Relays, Over 2 Amps | Industrial Relays | ALTH General Purpose |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| AC Coil Voltage | 24 volts |