Altech Corp. Power Supplies PS-S1015

Description
Power Supply; DinRail;10W,Slim
Request a Quote Datasheet
Description
Power Supply; DinRail;10W,Slim
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - PS-S1015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
PS-S1015
Power Supplies PS-S1015
Power Supply; DinRail;10W,Slim

Power Supply; DinRail;10W,Slim

Buy Now
Industrial, DIN Rail Power Supplies - 1920-1760-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1920-1760-ND
Industrial, DIN Rail Power Supplies 1920-1760-ND
AC/DC DIN RAIL SUPPLY 15V 10W

AC/DC DIN RAIL SUPPLY 15V 10W

Buy Now Datasheet
POWER SUPPLY;DIN RAIL;10W SINGLE OUTPUT;15VDC;0-0.67A;+/-1.0% TOL;120VP-P - 70076065 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY;DIN RAIL;10W SINGLE OUTPUT;15VDC;0-0.67A;+/-1.0% TOL;120VP-P
70076065
POWER SUPPLY;DIN RAIL;10W SINGLE OUTPUT;15VDC;0-0.67A;+/-1.0% TOL;120VP-P 70076065
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty. UL508 Listed Installed on DIN Rail TS35/7.5 or 15 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling by Free Air Convection< Worldwide Approvals Universal AC Input Three-Year Warranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.

  • UL508 Listed
  • Installed on DIN Rail TS35/7.5 or 15
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling by Free Air Convection<
  • Worldwide Approvals
  • Universal AC Input
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number PS-S1015 1920-1760-ND 70076065
Product Name Power Supplies Industrial, DIN Rail Power Supplies POWER SUPPLY;DIN RAIL;10W SINGLE OUTPUT;15VDC;0-0.67A;+/-1.0% TOL;120VP-P
Form Factor DIN Rail DIN Rail
Type 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.6700 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-umu120s-24v-28383 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
AC Output Voltage 24.0 volts
View Details