Altech Corp. Relays - Power Relays, Over 2 Amps PI85-024DC-00LV

Description
Win Source Part Number: 1084877-PI85-024DC-0 0LV Category: Relays>Power Relays, Over 2 Amps Series: PI85 Termination Style: Screw Terminal Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 20 Coil Resistance: 1.44 kOhms Coil Current: 16.7 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 250VAC, 24VDC - Max Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC HTSUS: 8536.41.0020 Mfr: Altech Corporation Base Product Number: PI85
Request a Quote Datasheet
Description
Win Source Part Number: 1084877-PI85-024DC-0 0LV Category: Relays>Power Relays, Over 2 Amps Series: PI85 Termination Style: Screw Terminal Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 20 Coil Resistance: 1.44 kOhms Coil Current: 16.7 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 250VAC, 24VDC - Max Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC HTSUS: 8536.41.0020 Mfr: Altech Corporation Base Product Number: PI85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1084877-PI85-024DC-00LV - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1084877-PI85-024DC-00LV
Relays - Power Relays, Over 2 Amps 1084877-PI85-024DC-00LV
Win Source Part Number: 1084877-PI85-024DC-0 0LV Category: Relays>Power Relays, Over 2 Amps Series: PI85 Termination Style: Screw Terminal Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 20 Coil Resistance: 1.44 kOhms Coil Current: 16.7 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 250VAC, 24VDC - Max Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC HTSUS: 8536.41.0020 Mfr: Altech Corporation Base Product Number: PI85

Win Source Part Number: 1084877-PI85-024DC-00LV
Category: Relays>Power Relays, Over 2 Amps
Series: PI85
Termination Style: Screw Terminal
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 20
Coil Resistance: 1.44 kOhms
Coil Current: 16.7 mA
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 16 A
Switching Voltage: 250VAC, 24VDC - Max
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
HTSUS: 8536.41.0020
Mfr: Altech Corporation
Base Product Number: PI85

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
PI85-024DC-00LV
Industrial Relays PI85-024DC-00LV
Industrial Relays Relay socket combo; RM85

Industrial Relays Relay socket combo; RM85

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PI85-024DC-00LV
Relays - Power Relays, Over 2 Amps PI85-024DC-00LV
RELAY GEN PURPOSE DPDT 16A 24V

RELAY GEN PURPOSE DPDT 16A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1084877-PI85-024DC-00LV PI85-024DC-00LV PI85-024DC-00LV
Product Name Relays - Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps
Resistance 1440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers