Altech Corp. Overload Relays MT-800/3K-630

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT-800/3K-630 is a manual motor starter overload relay rated for a current setting range of 400-630 A, designed for use with Frame Size 800AF contactors. It is classified as a Class 10A overload relay and is intended for three-phase motor protection applications. The relay supports direct mounting and meets the NEMA and UL508 standards as specified for the MC Series. Its physical dimensions and mounting configuration are compatible with the 800AF frame size components in the MC Series family.

Datasheet Summary
Powered by GS/AI

The MT-800/3K-630 is a manual motor starter overload relay rated for a current setting range of 400-630 A, designed for use with Frame Size 800AF contactors. It is classified as a Class 10A overload relay and is intended for three-phase motor protection applications. The relay supports direct mounting and meets the NEMA and UL508 standards as specified for the MC Series. Its physical dimensions and mounting configuration are compatible with the 800AF frame size components in the MC Series family.

Suppliers

Company
Product
Description
Supplier Links
Overload Relays - MT-800/3K-630 - Altech Corp.
Flemington, NJ, USA
Overload Relays
MT-800/3K-630
Overload Relays MT-800/3K-630
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
Relays - MT-800/3K-630 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Overload Relay for MC-500A~800

Overload Relay for MC-500A~800

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
MT-800/3K-630
General Purpose Relays MT-800/3K-630
General Purpose Relays Overload Relay for MC-500A~800

General Purpose Relays Overload Relay for MC-500A~800

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number MT-800/3K-630 MT-800/3K-630 MT-800/3K-630
Product Name Overload Relays Relays General Purpose Relays
Mounting Bracket (Flange) Mount
Approvals CE, UL
Operating Temp 23 to 104 F (-5 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0626N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA03.0653 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details