Altech Corp.
Motor Disconnect Switches
LSF 316UL
Description
Extended/Direct Handle
Request a Quote
Email Supplier
Datasheet
Description
Extended/Direct Handle
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
LSF 316UL |
|
Product Name
|
Motor Disconnect Switches |
|
Current Rating
|
16 amps
|
|
Operating Voltage
|
600 volts
|
|
Horsepower Rating
|
7.5 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
150 amps
Operating Voltage
600 volts
Horsepower Rating
40 HP
View Details
Current Rating
125 amps
Operating Voltage
600 volts
Horsepower Rating
3 to 50 HP
View Details