The KU480N is a 4-pole motor disconnect switch rated for 80 A general purpose current and 600 V AC, with a short circuit withstand rating of 10 kA. It supports motor full load amperes up to 32 A at 600 V AC and is compatible with 12-4 AWG copper conductors, terminated at 16 lb. in. (1.8 Nm) torque using a No. 2 Pozidrive screw. The unit weighs 0.245 kg (0.540 lb.) and accepts accessories such as extended or direct handles and auxiliary switches. Terminal acceptability and torque are consistent across the KU...N series.
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | KU480N |
| Product Name | Motor Disconnect Switches |
| Current Rating | 80 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 30 HP |