Altech Corp. 4 Pole Extended/Direct Handle Motor Disconnect Switches KU440N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pole Extended/Direct Handle Motor Disconnect Switches - KU440N - Altech Corp.
Flemington, NJ, USA
4 Pole Extended/Direct Handle Motor Disconnect Switches
KU440N
4 Pole Extended/Direct Handle Motor Disconnect Switches KU440N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KU440N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KU440N
Motor Disconnect Switches KU440N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet
Switch, Motor Disconnect, 14-8 AWG, 4 POLE, 40 AMP - 70156986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Motor Disconnect, 14-8 AWG, 4 POLE, 40 AMP
70156986
Switch, Motor Disconnect, 14-8 AWG, 4 POLE, 40 AMP 70156986
Motor Disconnect Switch 40 A general purpose current 600 VAC (Max.) rated voltage 14-8 AWG terminal size and 16 lbs. in. terminal torque.

Motor Disconnect Switch

  • 40 A general purpose current
  • 600 VAC (Max.) rated voltage
    14-8 AWG terminal size and 16 lbs. in. terminal torque.
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KU440N KU440N 70156986
Product Name 4 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches Switch, Motor Disconnect, 14-8 AWG, 4 POLE, 40 AMP
Type Fusible Non-Fusible
Power AC AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount DIN
Current Rating 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KET416UL Y/R - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
3 Pole Aluminum Enclosed Motor Disconnect Switch - KEA3100UL Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
3 Pole Toggle Handled Motor Disconnect Switches - EVA380+K/EVA R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details