Altech Corp. Proximity Sensors KJ4-M12MN40-DPS-T

Description
Ind Prox Sens, M12, NF, 4mm
Request a Quote Datasheet
Description
Ind Prox Sens, M12, NF, 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ4-M12MN40-DPS-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ4-M12MN40-DPS-T
Proximity Sensors KJ4-M12MN40-DPS-T
Ind Prox Sens, M12, NF, 4mm

Ind Prox Sens, M12, NF, 4mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ4-M12MN40-DPS-T
Proximity Sensors KJ4-M12MN40-DPS-T
Proximity Sensors Ind Prox Sens, M12, NF, 4mm

Proximity Sensors Ind Prox Sens, M12, NF, 4mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ4-M12MN40-DPS-T KJ4-M12MN40-DPS-T
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092422 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 186009 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.81 inch (46 mm)
View Details
2 suppliers
Capacitive Proximity Sensors - 5000000969-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details