Altech Corp. Proximity Sensors KJ3-M12MB60-ANI-V2

Description
Ind Prox Sens, M12, F,0.25~3mm
Request a Quote Datasheet
Description
Ind Prox Sens, M12, F,0.25~3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ3-M12MB60-ANI-V2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ3-M12MB60-ANI-V2
Proximity Sensors KJ3-M12MB60-ANI-V2
Ind Prox Sens, M12, F,0.25~3mm

Ind Prox Sens, M12, F,0.25~3mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ3-M12MB60-ANI-V2
Proximity Sensors KJ3-M12MB60-ANI-V2
Proximity Sensors Ind Prox Sens, M12, F,0.25~3mm

Proximity Sensors Ind Prox Sens, M12, F,0.25~3mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ3-M12MB60-ANI-V2 KJ3-M12MB60-ANI-V2
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004811-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Rectangular Inductive Sensor - 871P-B20N40-N3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3121 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details