Altech Corp. Proximity Sensors KJ14-M30MN80-ANU-F1

Description
Ind Prox Sens, M30, NF, 7~14mm
Request a Quote Datasheet
Description
Ind Prox Sens, M30, NF, 7~14mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ14-M30MN80-ANU-F1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ14-M30MN80-ANU-F1
Proximity Sensors KJ14-M30MN80-ANU-F1
Ind Prox Sens, M30, NF, 7~14mm

Ind Prox Sens, M30, NF, 7~14mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ14-M30MN80-ANU-F1
Proximity Sensors KJ14-M30MN80-ANU-F1
Proximity Sensors Ind Prox Sens, M30, NF, 7~14mm

Proximity Sensors Ind Prox Sens, M30, NF, 7~14mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ14-M30MN80-ANU-F1 KJ14-M30MN80-ANU-F1
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photodiode Sensors - 3001351-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3111 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details