Altech Corp. UL98 Motor Disconnect Switch, Sheet Metal Enclosure KET4100UL98

Description
Can be used locally at the motor UL Type 4 Excellent in harsh weather conditions Resistant to many chemicals Corrosion and UV resistant IEC IP65 Protection Level Lockable - Defeatable Handle
Request a Quote Datasheet
Description
Can be used locally at the motor UL Type 4 Excellent in harsh weather conditions Resistant to many chemicals Corrosion and UV resistant IEC IP65 Protection Level Lockable - Defeatable Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET4100UL98 - Altech Corp.
Flemington, NJ, USA
UL98 Motor Disconnect Switch, Sheet Metal Enclosure
KET4100UL98
UL98 Motor Disconnect Switch, Sheet Metal Enclosure KET4100UL98
Can be used locally at the motor UL Type 4 Excellent in harsh weather conditions Resistant to many chemicals Corrosion and UV resistant IEC IP65 Protection Level Lockable - Defeatable Handle
  • Can be used locally at the motor
  • UL Type 4
  • Excellent in harsh weather conditions
  • Resistant to many chemicals
  • Corrosion and UV resistant
  • IEC IP65 Protection Level
  • Lockable - Defeatable Handle
Buy Now Datasheet
Motor Disconnect Switches - KET4100UL98 - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET4100UL98
Motor Disconnect Switches KET4100UL98
UL98 Motor Disconnet Switch - Sheet Metal Enclosure

UL98 Motor Disconnet Switch - Sheet Metal Enclosure

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET4100UL98 KET4100UL98
Product Name UL98 Motor Disconnect Switch, Sheet Metal Enclosure Motor Disconnect Switches
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps 100 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 5 to 75 HP 50 HP
Unlock Full Specs
to access all available technical data

Similar Products

3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM360UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers
Motor Disconnect Switches - KEM480CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details