Altech Corp. 3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET325UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KET325UL Motor Disconnect Switch from Altech Corp. is designed for non-fused applications and is suitable for use in harsh environments due to its UL Type 4 rating. It features a corrosion and UV-resistant enclosure with an IP65 protection level, making it ideal for outdoor installations. The switch is lockable with a defeatable handle, allowing for enhanced safety during maintenance. This model supports a maximum voltage of 600V AC and can handle a general-purpose current of 25A. It is rated for motor full-load amperage (FLA) of 21A at 600V AC and 11A at 480V AC. The KET325UL is compatible with 14-8 AWG copper conductors and has a terminal torque specification of 16 lb. in. (1.8 Nm). The switch has a short circuit withstand rating of 10 kA, ensuring reliability in demanding applications. With a weight of 2.1 kg (4.63 lb.), the KET325UL is compact and designed for easy installation. It is suitable for both single-phase and three-phase systems, making it versatile for various motor disconnect needs.

Datasheet Summary
Powered by GS/AI

The KET325UL Motor Disconnect Switch from Altech Corp. is designed for non-fused applications and is suitable for use in harsh environments due to its UL Type 4 rating. It features a corrosion and UV-resistant enclosure with an IP65 protection level, making it ideal for outdoor installations. The switch is lockable with a defeatable handle, allowing for enhanced safety during maintenance. This model supports a maximum voltage of 600V AC and can handle a general-purpose current of 25A. It is rated for motor full-load amperage (FLA) of 21A at 600V AC and 11A at 480V AC. The KET325UL is compatible with 14-8 AWG copper conductors and has a terminal torque specification of 16 lb. in. (1.8 Nm). The switch has a short circuit withstand rating of 10 kA, ensuring reliability in demanding applications. With a weight of 2.1 kg (4.63 lb.), the KET325UL is compact and designed for easy installation. It is suitable for both single-phase and three-phase systems, making it versatile for various motor disconnect needs.

Suppliers

Company
Product
Description
Supplier Links
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET325UL - Altech Corp.
Flemington, NJ, USA
3 Pole Sheet Metal Enclosed Motor Disconnect Switch
KET325UL
3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET325UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KET325UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET325UL
Motor Disconnect Switches KET325UL
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET325UL KET325UL
Product Name 3 Pole Sheet Metal Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER480CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Motor Disconnect Switches - KEA416UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
3 Pole Toggle Handled Motor Disconnect Switches - EVA3125+K/EVA Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details