Altech Corp. Enclosed Disconnect Switches, 6 pole KEM6125L Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEM series consists of polycarbonate enclosed motor disconnect switches with a 10 kA short circuit withstand rating when used with a back-up fuse, silver contacts for durable operation, and an operating temperature range of -20 °C to +40 °C. These switches are UL Listed for Type 4 and Type 4X enclosures, providing watertight protection. The series supports toggle handle operation and is available in multiple pole configurations, including 6 pole. All variants are DIN rail and panel mountable, with comprehensive accessories available.

Datasheet Summary
Powered by GS/AI

The KEM series consists of polycarbonate enclosed motor disconnect switches with a 10 kA short circuit withstand rating when used with a back-up fuse, silver contacts for durable operation, and an operating temperature range of -20 °C to +40 °C. These switches are UL Listed for Type 4 and Type 4X enclosures, providing watertight protection. The series supports toggle handle operation and is available in multiple pole configurations, including 6 pole. All variants are DIN rail and panel mountable, with comprehensive accessories available.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Disconnect Switches, 6 pole - KEM6125L Y/R - Altech Corp.
Flemington, NJ, USA
Enclosed Disconnect Switches, 6 pole
KEM6125L Y/R
Enclosed Disconnect Switches, 6 pole KEM6125L Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number KEM6125L Y/R
Product Name Enclosed Disconnect Switches, 6 pole
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEM380CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM460UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details
Motor Disconnect Switches - KET380CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details