Altech Corp. 4 Pole Polycarbonate Enclosed Motor Disconnect Switch KEM4100L

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4100L - Altech Corp.
Flemington, NJ, USA
4 Pole Polycarbonate Enclosed Motor Disconnect Switch
KEM4100L
4 Pole Polycarbonate Enclosed Motor Disconnect Switch KEM4100L
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEM4100L - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM4100L
Motor Disconnect Switches KEM4100L
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEM4100L KEM4100L
Product Name 4 Pole Polycarbonate Enclosed Motor Disconnect Switch Motor Disconnect Switches
Current Rating 100 amps 100 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 3 to 50 HP 40 HP
Interrupt Capacity 10 kiloamps 10 kiloamps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER340UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Motor Disconnect Switches - KEA425UL - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
Motor Disconnect Switches - KEA425UL Y/R - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
4 Pole Aluminum Enclosed Motor Disconnect Switch - KEA480UL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 40 HP
View Details