The KEM3100UL98 Y/R is a UL98 motor disconnect switch with a polycarbonate enclosure, rated for 100 A general purpose current and 600 VAC maximum voltage. It features a lockable, defeatable handle with 1-1/4 inch padlock hasps accommodating up to three padlocks, and meets UL Type 4X and IEC IP65 environmental protection standards. The switch is UV and chemical resistant, with terminals accepting 8 to 1/0 AWG copper conductors at 75°C and a torque requirement of 65 lb·in (6.0 Nm) using a 4 mm Allen key screw. It has a 50 kA short-circuit withstand rating at 100 A Class J. Its dimensions are MF11UL and it weighs 3.4 kg.
UL98 Motor Disconnet Switch - Polycarbonate Enclosure
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KEM3100UL98 Y/R | KEM3100UL98 Y/R |
| Product Name | UL98 Motor Disconnect Switch, Polycarbonate Enclosure | Motor Disconnect Switches |
| Power | AC | |
| Phase | Single Phase; Three Phase | |
| Current Rating | 100 amps | 100 amps |
| Operating Voltage | 600 volts | 600 volts |
| Horsepower Rating | 5 to 75 HP | 50 HP |