Altech Corp. Motor Disconnect Switches KEM3100L Y/R

Description
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
Request a Quote Datasheet
Description
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Disconnect Switches - KEM3100L Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM3100L Y/R
Motor Disconnect Switches KEM3100L Y/R
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Buy Now Datasheet
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM3100L Y/R - Altech Corp.
Flemington, NJ, USA
3 pole Polycarbonate Enclosed Motor Disconnect Switches
KEM3100L Y/R
3 pole Polycarbonate Enclosed Motor Disconnect Switches KEM3100L Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Switch, Motor Disconnect, Enclosed, 100AMP, MF10 Enclosure Size - 70156979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Motor Disconnect, Enclosed, 100AMP, MF10 Enclosure Size
70156979
Switch, Motor Disconnect, Enclosed, 100AMP, MF10 Enclosure Size 70156979
600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches General use rating from 25 A to 150 A⁄600 V Toggle switches Non-fused switch DIN Rail and panel mount available

600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches

  • General use rating from 25 A to 150 A⁄600 V
  • Toggle switches
  • Non-fused switch
  • DIN Rail and panel mount available
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KEM3100L Y/R KEM3100L Y/R 70156979
Product Name Motor Disconnect Switches 3 pole Polycarbonate Enclosed Motor Disconnect Switches Switch, Motor Disconnect, Enclosed, 100AMP, MF10 Enclosure Size
Current Rating 100 amps 100 amps 100 amps
Operating Voltage 600 volts 600 volts 600 volts
Horsepower Rating 40 HP 3 to 50 HP
Interrupt Capacity 10 kiloamps 10 kiloamps
Poles 3P 3P 3P
Unlock Full Specs
to access all available technical data

Similar Products