Altech Corp. IP67 Watertight Connector K51S25A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote Datasheet
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 Watertight Connector - K51S25A - Altech Corp.
Flemington, NJ, USA
IP67 Watertight Connector
K51S25A
IP67 Watertight Connector K51S25A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
AC Power Plugs & Receptacles - K51S25A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
K51S25A
AC Power Plugs & Receptacles K51S25A
AC Power Plugs & Receptacles Pin&Sleeve Connec,20A,120/208V

AC Power Plugs & Receptacles Pin&Sleeve Connec,20A,120/208V

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number K51S25A K51S25A
Product Name IP67 Watertight Connector AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Configuration IEC
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Connector - K42S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP67 Watertight Box Receptacle - D32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IP67 Watertight Plug - S31S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers
Heavy Duty Power Connectors - 403050 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details